Vishay Intertechnology, Inc. RES MIL 5.11K OHM 1% 1/10W RN55C5111FRE6

Description
RES MIL 5.11Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 5.11Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 5.11K OHM 1% 1/10W - RN55C5111FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 5.11K OHM 1% 1/10W
RN55C5111FRE6
RES MIL 5.11K OHM 1% 1/10W RN55C5111FRE6
RES MIL 5.11Kohm 1% 1/10W

RES MIL 5.11Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C5111FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5111FRE6TR-ND
Through Hole Resistors 541-RN55C5111FRE6TR-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C5111FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5111FRE6CT-ND
Through Hole Resistors 541-RN55C5111FRE6CT-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5111FRE6 541-RN55C5111FRE6TR-ND
Product Name RES MIL 5.11K OHM 1% 1/10W Through Hole Resistors
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details