Vishay Intertechnology, Inc. RES 5.11K OHM 1/8W .25% AXIAL RN55C5111CRE6

Description
RES 5.11Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W .25% AXIAL - RN55C5111CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W .25% AXIAL
RN55C5111CRE6
RES 5.11K OHM 1/8W .25% AXIAL RN55C5111CRE6
RES 5.11Kohm 1/8W .25% AXIAL

RES 5.11Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5111CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5111CRE6-ND
Through Hole Resistors RN55C5111CRE6-ND
5.11 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5111CRE6 RN55C5111CRE6-ND
Product Name RES 5.11K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details