Vishay Intertechnology, Inc. RES 5.11K OHM 1/8W .25% AXIAL RN55C5111CBSL

Description
RES 5.11Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W .25% AXIAL - RN55C5111CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W .25% AXIAL
RN55C5111CBSL
RES 5.11K OHM 1/8W .25% AXIAL RN55C5111CBSL
RES 5.11Kohm 1/8W .25% AXIAL

RES 5.11Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5111CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5111CBSL-ND
Through Hole Resistors RN55C5111CBSL-ND
5.11 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5111CBSL RN55C5111CBSL-ND
Product Name RES 5.11K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details