Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5111BRE6

Description
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C5111BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C5111BRE6
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5111BRE6
Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55C5111BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5111BRE6CT-ND
Through Hole Resistors 541-RN55C5111BRE6CT-ND
RES 5.11K OHM 1/8W .1% AXIAL

RES 5.11K OHM 1/8W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C5111BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5111BRE6TR-ND
Through Hole Resistors 541-RN55C5111BRE6TR-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5111BRE6 541-RN55C5111BRE6CT-ND
Product Name Res Metal Film 5.11K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details