Vishay Intertechnology, Inc. RES 5.11K OHM 1/8W .1% AXIAL RN55C5111BB14

Description
RES 5.11Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W .1% AXIAL - RN55C5111BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W .1% AXIAL
RN55C5111BB14
RES 5.11K OHM 1/8W .1% AXIAL RN55C5111BB14
RES 5.11Kohm 1/8W .1% AXIAL

RES 5.11Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5111BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5111BB14-ND
Through Hole Resistors RN55C5111BB14-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.11Kohm, 100Mw, 1%; Resistance Vishay - 04F7700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 100Mw, 1%; Resistance Vishay
04F7700
Metal Film Resistor, 5.11Kohm, 100Mw, 1%; Resistance Vishay 04F7700
METAL FILM RESISTOR, 5.11KOHM, 100mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 5.11KOHM, 100mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5111BB14 RN55C5111BB14-ND 04F7700
Product Name RES 5.11K OHM 1/8W .1% AXIAL Through Hole Resistors Metal Film Resistor, 5.11Kohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers