Vishay Intertechnology, Inc. RES 510 OHM 1/8W 1% AXIAL RN55C5100FRE6

Description
RES 510ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/8W 1% AXIAL - RN55C5100FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/8W 1% AXIAL
RN55C5100FRE6
RES 510 OHM 1/8W 1% AXIAL RN55C5100FRE6
RES 510ohm 1/8W 1% AXIAL

RES 510ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5100FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5100FRE6-ND
Through Hole Resistors RN55C5100FRE6-ND
510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5100FRE6 RN55C5100FRE6-ND
Product Name RES 510 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers