Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C50R5BB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 50.5ohms .1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 50.5ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C50R5BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C50R5BB14
Vishay/DaleMetal Film Resistors - RN55C50R5BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 50.5ohms .1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 50.5ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C50R5BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C50R5BB14-ND
Through Hole Resistors RN55C50R5BB14-ND
50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C50R5BB14 RN55C50R5BB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers