Vishay Intertechnology, Inc. RES 50.5K OHM 1/8W .5% AXIAL RN55C5052DRSL

Description
RES 50.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/8W .5% AXIAL - RN55C5052DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/8W .5% AXIAL
RN55C5052DRSL
RES 50.5K OHM 1/8W .5% AXIAL RN55C5052DRSL
RES 50.5Kohm 1/8W .5% AXIAL

RES 50.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5052DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5052DRSL-ND
Through Hole Resistors RN55C5052DRSL-ND
50.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5052DRSL RN55C5052DRSL-ND
Product Name RES 50.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers