Vishay Intertechnology, Inc. RES 50.5K OHM 1/8W .5% AXIAL RN55C5052DRE6

Description
RES 50.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/8W .5% AXIAL - RN55C5052DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/8W .5% AXIAL
RN55C5052DRE6
RES 50.5K OHM 1/8W .5% AXIAL RN55C5052DRE6
RES 50.5Kohm 1/8W .5% AXIAL

RES 50.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5052DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5052DRE6-ND
Through Hole Resistors RN55C5052DRE6-ND
50.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,50.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,50.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2039
Resistor,metal Film,50.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2039
Resistor,Metal Film,50.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,50.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5052DRE6 RN55C5052DRE6-ND 55C2039
Product Name RES 50.5K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,50.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details