Vishay Intertechnology, Inc. Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5050DB14

Description
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C5050DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C5050DB14
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5050DB14
Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C5050DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5050DB14-ND
Through Hole Resistors RN55C5050DB14-ND
505 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

505 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5050DB14 RN55C5050DB14-ND
Product Name Res Metal Film 505 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers