Vishay Intertechnology, Inc. RES 505 OHM 1/8W .1% AXIAL RN55C5050BB14

Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/8W .1% AXIAL - RN55C5050BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/8W .1% AXIAL
RN55C5050BB14
RES 505 OHM 1/8W .1% AXIAL RN55C5050BB14
RES 505ohm 1/8W .1% AXIAL

RES 505ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5050BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5050BB14-ND
Through Hole Resistors RN55C5050BB14-ND
505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2027
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2027
Resistor,Metal Film,505Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,505Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5050BB14 RN55C5050BB14-ND 55C2027
Product Name RES 505 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details