Vishay Intertechnology, Inc. RES 50K OHM 1/8W .25% AXIAL RN55C5002CR36

Description
RES 50Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/8W .25% AXIAL - RN55C5002CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/8W .25% AXIAL
RN55C5002CR36
RES 50K OHM 1/8W .25% AXIAL RN55C5002CR36
RES 50Kohm 1/8W .25% AXIAL

RES 50Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5002CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5002CR36-ND
Through Hole Resistors RN55C5002CR36-ND
50 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5002CR36 RN55C5002CR36-ND
Product Name RES 50K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details