Vishay Intertechnology, Inc. RES MIL 49.9 OHM 1% 1/10W RN55C49R9FRE6

Description
RES MIL 49.9ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 49.9ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 49.9 OHM 1% 1/10W - RN55C49R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 49.9 OHM 1% 1/10W
RN55C49R9FRE6
RES MIL 49.9 OHM 1% 1/10W RN55C49R9FRE6
RES MIL 49.9ohm 1% 1/10W

RES MIL 49.9ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C49R9FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C49R9FRE6CT-ND
Through Hole Resistors 541-RN55C49R9FRE6CT-ND
49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C49R9FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C49R9FRE6TR-ND
Through Hole Resistors 541-RN55C49R9FRE6TR-ND
49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C49R9FRE6 541-RN55C49R9FRE6CT-ND
Product Name RES MIL 49.9 OHM 1% 1/10W Through Hole Resistors
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details