Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W .5% AXIAL RN55C49R9DBSL

Description
RES 49.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W .5% AXIAL - RN55C49R9DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .5% AXIAL
RN55C49R9DBSL
RES 49.9 OHM 1/8W .5% AXIAL RN55C49R9DBSL
RES 49.9ohm 1/8W .5% AXIAL

RES 49.9ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C49R9DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C49R9DBSL-ND
Through Hole Resistors RN55C49R9DBSL-ND
49.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C49R9DBSL RN55C49R9DBSL-ND
Product Name RES 49.9 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers