Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W .25% AXIAL RN55C49R9CBSL

Description
RES 49.9ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W .25% AXIAL - RN55C49R9CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .25% AXIAL
RN55C49R9CBSL
RES 49.9 OHM 1/8W .25% AXIAL RN55C49R9CBSL
RES 49.9ohm 1/8W .25% AXIAL

RES 49.9ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C49R9CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C49R9CBSL-ND
Through Hole Resistors RN55C49R9CBSL-ND
49.9 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C49R9CBSL RN55C49R9CBSL-ND
Product Name RES 49.9 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details