Vishay Intertechnology, Inc. Through Hole Resistors RN55C49R0FRE6

Description
49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C49R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C49R0FRE6-ND
Through Hole Resistors RN55C49R0FRE6-ND
49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49 OHM 1/8W 1% AXIAL - RN55C49R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49 OHM 1/8W 1% AXIAL
RN55C49R0FRE6
RES 49 OHM 1/8W 1% AXIAL RN55C49R0FRE6
RES 49ohm 1/8W 1% AXIAL

RES 49ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C49R0FRE6-ND RN55C49R0FRE6
Product Name Through Hole Resistors RES 49 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49 ohms 49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details