Vishay Intertechnology, Inc. RES 499K OHM 1/8W 1% AXIAL RN55C4993FRSL

Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W 1% AXIAL - RN55C4993FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 1% AXIAL
RN55C4993FRSL
RES 499K OHM 1/8W 1% AXIAL RN55C4993FRSL
RES 499Kohm 1/8W 1% AXIAL

RES 499Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4993FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4993FRSL-ND
Through Hole Resistors RN55C4993FRSL-ND
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4993FRSL RN55C4993FRSL-ND
Product Name RES 499K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details