Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4993FR36

Description
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4993FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4993FR36
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4993FR36
Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4993FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4993FR36-ND
Through Hole Resistors RN55C4993FR36-ND
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4993FR36 RN55C4993FR36-ND
Product Name Res Metal Film 499K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details