Vishay Intertechnology, Inc. RES MIL 49.9K OHM 1% 1/10W RN55C4992FRE6

Description
RES MIL 49.9Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 49.9Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 49.9K OHM 1% 1/10W - RN55C4992FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 49.9K OHM 1% 1/10W
RN55C4992FRE6
RES MIL 49.9K OHM 1% 1/10W RN55C4992FRE6
RES MIL 49.9Kohm 1% 1/10W

RES MIL 49.9Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C4992FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4992FRE6TR-ND
Through Hole Resistors 541-RN55C4992FRE6TR-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C4992FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4992FRE6CT-ND
Through Hole Resistors 541-RN55C4992FRE6CT-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4992FRE6 541-RN55C4992FRE6TR-ND
Product Name RES MIL 49.9K OHM 1% 1/10W Through Hole Resistors
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details