Vishay Intertechnology, Inc. RES 49.9K OHM 1/8W .5% AXIAL RN55C4992DB14

Description
RES 49.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W .5% AXIAL - RN55C4992DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W .5% AXIAL
RN55C4992DB14
RES 49.9K OHM 1/8W .5% AXIAL RN55C4992DB14
RES 49.9Kohm 1/8W .5% AXIAL

RES 49.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4992DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4992DB14-ND
Through Hole Resistors RN55C4992DB14-ND
49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4992DB14 RN55C4992DB14-ND
Product Name RES 49.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details