Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 1% AXIAL RN55C4991FRSL

Description
RES 4.99Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% AXIAL - RN55C4991FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% AXIAL
RN55C4991FRSL
RES 4.99K OHM 1/8W 1% AXIAL RN55C4991FRSL
RES 4.99Kohm 1/8W 1% AXIAL

RES 4.99Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4991FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4991FRSL-ND
Through Hole Resistors RN55C4991FRSL-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4991FRSL RN55C4991FRSL-ND
Product Name RES 4.99K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details