Vishay Precision Group Through Hole Resistors RN55C4991BB14

Description
4.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4991BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4991BB14-ND
Through Hole Resistors RN55C4991BB14-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN55C4991BB14 - RN55C4991BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55C4991BB14
RN55C4991BB14
RN55C4991BB14 RN55C4991BB14
RN55C4991BB14

RN55C4991BB14

Supplier's Site
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay - 01C8238 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay
01C8238
Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay 01C8238
METAL FILM RESISTOR, 4.99KOHM 125mW 0.1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.99KOHM 125mW 0.1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4991BB14-ND RN55C4991BB14 01C8238
Product Name Through Hole Resistors RN55C4991BB14 Metal Film Resistor, 4.99Kohm 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details