Vishay Precision Group Through Hole Resistors RN55C4990BB14

Description
499 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4990BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4990BB14-ND
Through Hole Resistors RN55C4990BB14-ND
499 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/8W .1% AXIAL - RN55C4990BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W .1% AXIAL
RN55C4990BB14
RES 499 OHM 1/8W .1% AXIAL RN55C4990BB14
RES 499ohm 1/8W .1% AXIAL

RES 499ohm 1/8W .1% AXIAL

Supplier's Site
Metal Film Resistor, 499 Ohm, 100Mw, 1%; Resistance Vishay - 83F1274 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 100Mw, 1%; Resistance Vishay
83F1274
Metal Film Resistor, 499 Ohm, 100Mw, 1%; Resistance Vishay 83F1274
METAL FILM RESISTOR, 499 OHM, 100mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499 OHM, 100mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4990BB14-ND RN55C4990BB14 83F1274
Product Name Through Hole Resistors RES 499 OHM 1/8W .1% AXIAL Metal Film Resistor, 499 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details