Vishay Intertechnology, Inc. RES 49.5K OHM 1/8W .1% AXIAL RN55C4952BB14

Description
RES 49.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5K OHM 1/8W .1% AXIAL - RN55C4952BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5K OHM 1/8W .1% AXIAL
RN55C4952BB14
RES 49.5K OHM 1/8W .1% AXIAL RN55C4952BB14
RES 49.5Kohm 1/8W .1% AXIAL

RES 49.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4952BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4952BB14-ND
Through Hole Resistors RN55C4952BB14-ND
49.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4952BB14 RN55C4952BB14-ND
Product Name RES 49.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers