Vishay Intertechnology, Inc. RES 4.92K OHM 1/8W .5% AXIAL RN55C4921DRE6

Description
RES 4.92Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.92Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.92K OHM 1/8W .5% AXIAL - RN55C4921DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.92K OHM 1/8W .5% AXIAL
RN55C4921DRE6
RES 4.92K OHM 1/8W .5% AXIAL RN55C4921DRE6
RES 4.92Kohm 1/8W .5% AXIAL

RES 4.92Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4921DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4921DRE6-ND
Through Hole Resistors RN55C4921DRE6-ND
4.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4921DRE6 RN55C4921DRE6-ND
Product Name RES 4.92K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers