Vishay Intertechnology, Inc. Through Hole Resistors RN55C4900FB14

Description
490 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
490 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4900FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4900FB14-ND
Through Hole Resistors RN55C4900FB14-ND
490 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

490 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C4900FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C4900FB14
Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C4900FB14
Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C4900FB14-ND RN55C4900FB14
Product Name Through Hole Resistors Res Metal Film 490 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details