Vishay Intertechnology, Inc. RES 48.1 OHM 1/8W .1% AXIAL RN55C48R1BR36

Description
RES 48.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.1 OHM 1/8W .1% AXIAL - RN55C48R1BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.1 OHM 1/8W .1% AXIAL
RN55C48R1BR36
RES 48.1 OHM 1/8W .1% AXIAL RN55C48R1BR36
RES 48.1ohm 1/8W .1% AXIAL

RES 48.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C48R1BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C48R1BR36-ND
Through Hole Resistors RN55C48R1BR36-ND
48.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C48R1BR36 RN55C48R1BR36-ND
Product Name RES 48.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.1 ohms 48.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers