Vishay Intertechnology, Inc. Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4873FRE6

Description
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4873FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4873FRE6
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4873FRE6
Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4873FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4873FRE6-ND
Through Hole Resistors RN55C4873FRE6-ND
487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1889
Resistor,metal Film,487Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1889
Resistor,Metal Film,487KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,487KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4873FRE6 RN55C4873FRE6-ND 55C1889
Product Name Res Metal Film 487K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,487Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details