Vishay Intertechnology, Inc. RES MIL 4.87K OHM 1% 1/10W RN55C4871FRE6

Description
RES MIL 4.87Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 4.87Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 4.87K OHM 1% 1/10W - RN55C4871FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 4.87K OHM 1% 1/10W
RN55C4871FRE6
RES MIL 4.87K OHM 1% 1/10W RN55C4871FRE6
RES MIL 4.87Kohm 1% 1/10W

RES MIL 4.87Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C4871FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4871FRE6-ND
Through Hole Resistors RN55C4871FRE6-ND
4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4871FRE6 RN55C4871FRE6-ND
Product Name RES MIL 4.87K OHM 1% 1/10W Through Hole Resistors
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details