Vishay Intertechnology, Inc. RES 487 OHM 1/8W 1% AXIAL RN55C4870FRE6

Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W 1% AXIAL - RN55C4870FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 1% AXIAL
RN55C4870FRE6
RES 487 OHM 1/8W 1% AXIAL RN55C4870FRE6
RES 487ohm 1/8W 1% AXIAL

RES 487ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4870FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4870FRE6-ND
Through Hole Resistors RN55C4870FRE6-ND
487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1861
Resistor,metal Film,487Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1861
Resistor,Metal Film,487Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,487Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4870FRE6 RN55C4870FRE6-ND 55C1861
Product Name RES 487 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,487Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details