Vishay Precision Group RES 487 OHM 1/8W 1% AXIAL RN55C4870FB14

Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W 1% AXIAL - RN55C4870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 1% AXIAL
RN55C4870FB14
RES 487 OHM 1/8W 1% AXIAL RN55C4870FB14
RES 487ohm 1/8W 1% AXIAL

RES 487ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4870FB14-ND
Through Hole Resistors RN55C4870FB14-ND
487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 487 Ohm, 500Mw, 1%; Resistance Vishay - 03F9338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
03F9338
Resistor, Metal Film, 487 Ohm, 500Mw, 1%; Resistance Vishay 03F9338
RESISTOR, METAL FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4870FB14 RN55C4870FB14-ND 03F9338
Product Name RES 487 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers