Vishay Intertechnology, Inc. RES 487 OHM 1/8W .1% AXIAL RN55C4870BRSL

Description
RES 487ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W .1% AXIAL - RN55C4870BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W .1% AXIAL
RN55C4870BRSL
RES 487 OHM 1/8W .1% AXIAL RN55C4870BRSL
RES 487ohm 1/8W .1% AXIAL

RES 487ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4870BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4870BRSL-ND
Through Hole Resistors RN55C4870BRSL-ND
487 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4870BRSL RN55C4870BRSL-ND
Product Name RES 487 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers