Vishay Intertechnology, Inc. Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C47R5BRE6

Description
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C47R5BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C47R5BRE6
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C47R5BRE6
Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C47R5BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C47R5BRE6-ND
Through Hole Resistors RN55C47R5BRE6-ND
47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C47R5BRE6 RN55C47R5BRE6-ND
Product Name Res Metal Film 47.5 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details