Vishay Precision Group Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C4752FB14

Description
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C4752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C4752FB14
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C4752FB14
Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C4752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4752FB14-ND
Through Hole Resistors RN55C4752FB14-ND
47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5Kohm, 125Mw, 1%; Resistance Vishay - 83F1273 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 125Mw, 1%; Resistance Vishay
83F1273
Metal Film Resistor, 47.5Kohm, 125Mw, 1%; Resistance Vishay 83F1273
METAL FILM RESISTOR, 47.5KOHM, 125mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5KOHM, 125mW, 1%; Resistance:47.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4752FB14 RN55C4752FB14-ND 83F1273
Product Name Res Metal Film 47.5K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 47.5Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details