Vishay Precision Group RES 4.75K OHM 1/8W 1% AXIAL RN55C4751FB14

Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 1% AXIAL - RN55C4751FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 1% AXIAL
RN55C4751FB14
RES 4.75K OHM 1/8W 1% AXIAL RN55C4751FB14
RES 4.75Kohm 1/8W 1% AXIAL

RES 4.75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4751FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4751FB14-ND
Through Hole Resistors RN55C4751FB14-ND
4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75Kohm, 100Mw, 1%; Resistance Vishay - 83F1272 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 100Mw, 1%; Resistance Vishay
83F1272
Metal Film Resistor, 4.75Kohm, 100Mw, 1%; Resistance Vishay 83F1272
METAL FILM RESISTOR, 4.75KOHM, 100mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.75KOHM, 100mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor - 866-RN55C4751FB14 - Utmel Electronic Limited
Hong Kong, China
RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor
866-RN55C4751FB14
RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor 866-RN55C4751FB14
RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor

RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN55C4751FB14 RN55C4751FB14-ND 83F1272 866-RN55C4751FB14
Product Name RES 4.75K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.75Kohm, 100Mw, 1%; Resistance Vishay RN50 Series 0.125 W 4.75 kOhm ±1% ±50 ppm/°C Axial Metal Film Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers