Vishay Precision Group RES 4.75K OHM 1/8W .1% AXIAL RN55C4751BB14

Description
RES 4.75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W .1% AXIAL - RN55C4751BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W .1% AXIAL
RN55C4751BB14
RES 4.75K OHM 1/8W .1% AXIAL RN55C4751BB14
RES 4.75Kohm 1/8W .1% AXIAL

RES 4.75Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C4751BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4751BB14-ND
Through Hole Resistors 541-RN55C4751BB14-ND
4.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Cmf-55 4.75K .1% T-2 Rn55C4751B B14 Vishay - 29K8596 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Cmf-55 4.75K .1% T-2 Rn55C4751B B14 Vishay
29K8596
Resistors Cmf-55 4.75K .1% T-2 Rn55C4751B B14 Vishay 29K8596
RESISTORS CMF-55 4.75K .1% T-2 RN55C4751B B14

RESISTORS CMF-55 4.75K .1% T-2 RN55C4751B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4751BB14 541-RN55C4751BB14-ND 29K8596
Product Name RES 4.75K OHM 1/8W .1% AXIAL Through Hole Resistors Resistors Cmf-55 4.75K .1% T-2 Rn55C4751B B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers