Vishay Intertechnology, Inc. Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4703CRE6

Description
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4703CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4703CRE6
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4703CRE6
Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4703CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4703CRE6-ND
Through Hole Resistors RN55C4703CRE6-ND
470 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4703CRE6 RN55C4703CRE6-ND
Product Name Res Metal Film 470K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details