Vishay Intertechnology, Inc. Through Hole Resistors RN55C4701BRSL

Description
4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4701BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4701BRSL-ND
Through Hole Resistors RN55C4701BRSL-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/8W .1% AXIAL - RN55C4701BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/8W .1% AXIAL
RN55C4701BRSL
RES 4.7K OHM 1/8W .1% AXIAL RN55C4701BRSL
RES 4.7Kohm 1/8W .1% AXIAL

RES 4.7Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C4701BRSL-ND RN55C4701BRSL
Product Name Through Hole Resistors RES 4.7K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details