Vishay Intertechnology, Inc. Through Hole Resistors RN55C4700FB14

Description
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C4700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4700FB14-ND
Through Hole Resistors 541-RN55C4700FB14-ND
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C4700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C4700FB14
Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C4700FB14
Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN55C4700FB14-ND RN55C4700FB14
Product Name Through Hole Resistors Res Metal Film 470 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details