Vishay Intertechnology, Inc. RES 470 OHM 1/8W .1% AXIAL RN55C4700BRE6

Description
RES 470ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W .1% AXIAL - RN55C4700BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W .1% AXIAL
RN55C4700BRE6
RES 470 OHM 1/8W .1% AXIAL RN55C4700BRE6
RES 470ohm 1/8W .1% AXIAL

RES 470ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C4700BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4700BRE6CT-ND
Through Hole Resistors 541-RN55C4700BRE6CT-ND
RES 470 OHM 1/8W .1% AXIAL

RES 470 OHM 1/8W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C4700BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4700BRE6TR-ND
Through Hole Resistors 541-RN55C4700BRE6TR-ND
470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1754
Resistor,metal Film,470Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1754
Resistor,Metal Film,470Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,470Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4700BRE6 541-RN55C4700BRE6CT-ND 55C1754
Product Name RES 470 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,470Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details