Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4643FRE6

Description
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4643FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4643FRE6
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4643FRE6
Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4643FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4643FRE6-ND
Through Hole Resistors RN55C4643FRE6-ND
464 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1731
Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1731
Resistor,Metal Film,464KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,464KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4643FRE6 RN55C4643FRE6-ND 55C1731
Product Name Res Metal Film 464K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,464Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details