Vishay Intertechnology, Inc. Through Hole Resistors RN55C4642FB14

Description
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C4642FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4642FB14-ND
Through Hole Resistors 541-RN55C4642FB14-ND
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,46.4K,1%,50PPM,BULK - RN55C4642FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,46.4K,1%,50PPM,BULK
RN55C4642FB14
METAL FILM,1/8W,46.4K,1%,50PPM,BULK RN55C4642FB14
METAL FILM,1/8W,46.4K,1%,5 0PPM,BULK

METAL FILM,1/8W,46.4K,1%,50PPM,BULK

Supplier's Site
Resistor Vishay - 83H3734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
83H3734
Resistor Vishay 83H3734
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55C4642FB14-ND RN55C4642FB14 83H3734
Product Name Through Hole Resistors METAL FILM,1/8W,46.4K,1%,50PPM,BULK Resistor Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details