Vishay Intertechnology, Inc. RES MIL 4.64K OHM 1% 1/10W RN55C4641FRE6

Description
RES MIL 4.64Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 4.64Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 4.64K OHM 1% 1/10W - RN55C4641FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 4.64K OHM 1% 1/10W
RN55C4641FRE6
RES MIL 4.64K OHM 1% 1/10W RN55C4641FRE6
RES MIL 4.64Kohm 1% 1/10W

RES MIL 4.64Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C4641FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4641FRE6-ND
Through Hole Resistors RN55C4641FRE6-ND
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1708
Resistor,metal Film,4.64Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1708
Resistor,Metal Film,4.64KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,4.64KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4641FRE6 RN55C4641FRE6-ND 55C1708
Product Name RES MIL 4.64K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,4.64Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details