Vishay Intertechnology, Inc. Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4641CRE6

Description
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4641CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4641CRE6
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4641CRE6
Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4641CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4641CRE6-ND
Through Hole Resistors RN55C4641CRE6-ND
4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1706
Resistor,metal Film,4.64Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1706
Resistor,Metal Film,4.64KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,4.64KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4641CRE6 RN55C4641CRE6-ND 55C1706
Product Name Res Metal Film 4.64K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,4.64Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers