Vishay Intertechnology, Inc. Through Hole Resistors RN55C4641CBSL

Description
4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4641CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4641CBSL-ND
Through Hole Resistors RN55C4641CBSL-ND
4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64K OHM 1/8W .25% AXIAL - RN55C4641CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W .25% AXIAL
RN55C4641CBSL
RES 4.64K OHM 1/8W .25% AXIAL RN55C4641CBSL
RES 4.64Kohm 1/8W .25% AXIAL

RES 4.64Kohm 1/8W .25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C4641CBSL-ND RN55C4641CBSL
Product Name Through Hole Resistors RES 4.64K OHM 1/8W .25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details