Vishay Intertechnology, Inc. METAL FILM,1/8W,464,.1%,50PPM,BULK RN55C4640BB14

Description
METAL FILM,1/8W,464,.1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,464,.1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,464,.1%,50PPM,BULK - RN55C4640BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,464,.1%,50PPM,BULK
RN55C4640BB14
METAL FILM,1/8W,464,.1%,50PPM,BULK RN55C4640BB14
METAL FILM,1/8W,464,.1%,50 PPM,BULK

METAL FILM,1/8W,464,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C4640BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4640BB14-ND
Through Hole Resistors RN55C4640BB14-ND
464 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1690
Resistor,metal Film,464Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1690
Resistor,Metal Film,464Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,464Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4640BB14 RN55C4640BB14-ND 55C1690
Product Name METAL FILM,1/8W,464,.1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,464Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details