Vishay Intertechnology, Inc. RES 4.59K OHM 1/8W .1% AXIAL RN55C4591BB14

Description
RES 4.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/8W .1% AXIAL - RN55C4591BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/8W .1% AXIAL
RN55C4591BB14
RES 4.59K OHM 1/8W .1% AXIAL RN55C4591BB14
RES 4.59Kohm 1/8W .1% AXIAL

RES 4.59Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4591BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4591BB14-ND
Through Hole Resistors RN55C4591BB14-ND
4.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.59Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.59Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1664
Resistor,metal Film,4.59Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1664
Resistor,Metal Film,4.59KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,4.59KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4591BB14 RN55C4591BB14-ND 55C1664
Product Name RES 4.59K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,4.59Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details