Vishay Intertechnology, Inc. RES 459 OHM 1/8W .1% AXIAL RN55C4590BRSL

Description
RES 459ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 459ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459 OHM 1/8W .1% AXIAL - RN55C4590BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 1/8W .1% AXIAL
RN55C4590BRSL
RES 459 OHM 1/8W .1% AXIAL RN55C4590BRSL
RES 459ohm 1/8W .1% AXIAL

RES 459ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4590BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4590BRSL-ND
Through Hole Resistors RN55C4590BRSL-ND
459 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

459 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4590BRSL RN55C4590BRSL-ND
Product Name RES 459 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459 ohms 459 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details