Vishay Intertechnology, Inc. RES 45.3K OHM 1/8W .1% AXIAL RN55C4532BR36

Description
RES 45.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W .1% AXIAL - RN55C4532BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W .1% AXIAL
RN55C4532BR36
RES 45.3K OHM 1/8W .1% AXIAL RN55C4532BR36
RES 45.3Kohm 1/8W .1% AXIAL

RES 45.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4532BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4532BR36-ND
Through Hole Resistors RN55C4532BR36-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,45.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1633
Resistor,metal Film,45.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1633
Resistor,Metal Film,45.3KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,45.3KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4532BR36 RN55C4532BR36-ND 55C1633
Product Name RES 45.3K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,45.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details