Vishay Intertechnology, Inc. RES 442K OHM 1/8W 1% AXIAL RN55C4423FRSL

Description
RES 442Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/8W 1% AXIAL - RN55C4423FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/8W 1% AXIAL
RN55C4423FRSL
RES 442K OHM 1/8W 1% AXIAL RN55C4423FRSL
RES 442Kohm 1/8W 1% AXIAL

RES 442Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4423FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4423FRSL-ND
Through Hole Resistors RN55C4423FRSL-ND
442 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4423FRSL RN55C4423FRSL-ND
Product Name RES 442K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details